Bodine Electric Company Metric 33A Series Permanent Magnet DC Motor 6227

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A Series Permanent Magnet DC Motor - 6227 - Bodine Electric Company
Peosta, IA, United States
Metric 33A Series Permanent Magnet DC Motor
6227
Metric 33A Series Permanent Magnet DC Motor 6227
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
  • Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6227
Product Name Metric 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Output Power 0.0909 HP
Continuous Current 0.6200 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1228 - Bodine Electric Company
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1667 HP
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3084 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3423 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1284 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details