Bodine Electric Company Metric 33A Series Permanent Magnet DC Motor 6216

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 33A Series Permanent Magnet DC Motor - 6216 - Bodine Electric Company
Peosta, IA, United States
Metric 33A Series Permanent Magnet DC Motor
6216
Metric 33A Series Permanent Magnet DC Motor 6216
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay. Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
  • Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6216
Product Name Metric 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Output Power 0.0435 HP
Continuous Current 0.3100 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1090 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3002 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1524 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3588 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details