Bodine Electric Company Gear Motor 618

Description
AC RIGHT ANGLE GEARMOTOR, 42R-5L SERIES, 20:1 GEAR RATIO, 85 RPM, 54 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 3.0 AMP, 1/8 HP, 42R4BFSI-5L. FREE 2 YEAR RADWELL WARRANTY
Description
AC RIGHT ANGLE GEARMOTOR, 42R-5L SERIES, 20:1 GEAR RATIO, 85 RPM, 54 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 3.0 AMP, 1/8 HP, 42R4BFSI-5L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 4739875 - Radwell International
Willingboro, NJ, United States
Gear Motor
4739875
Gear Motor 4739875
AC RIGHT ANGLE GEARMOTOR, 42R-5L SERIES, 20:1 GEAR RATIO, 85 RPM, 54 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 3.0 AMP, 1/8 HP, 42R4BFSI-5L. FREE 2 YEAR RADWELL WARRANTY

AC RIGHT ANGLE GEARMOTOR, 42R-5L SERIES, 20:1 GEAR RATIO, 85 RPM, 54 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 3.0 AMP, 1/8 HP, 42R4BFSI-5L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4739875
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
 - PGM.WH60HL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details