Bodine Electric Company 33A-5R and 33A-5L Series DC Right Angle Gearmotor 6126

Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5R and 33A-5L Series DC Right Angle Gearmotor - 6126 - Bodine Electric Company
Peosta, IA, United States
33A-5R and 33A-5L Series DC Right Angle Gearmotor
6126
33A-5R and 33A-5L Series DC Right Angle Gearmotor 6126
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shaft.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6126
Product Name 33A-5R and 33A-5L Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0833 HP
Continuous Current 0.7100 amps
Continuous Torque 29.0 In-lbs (33.44 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1179 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
24A-3F Series DC Right Angle Gearmotor - 0088 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
42R Series AC Torque Motor - 2628 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1099 to 0.1139 HP
View Details
2 suppliers
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1247 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details