Bodine Electric Company 33A-5R and 33A-5L Series DC Right Angle Gearmotor 6119

Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-5R and 33A-5L Series DC Right Angle Gearmotor - 6119 - Bodine Electric Company
Peosta, IA, United States
33A-5R and 33A-5L Series DC Right Angle Gearmotor
6119
33A-5R and 33A-5L Series DC Right Angle Gearmotor 6119
33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shaft. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 33A motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shaft.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6119
Product Name 33A-5R and 33A-5L Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1667 HP
Continuous Current 1.4 amps
Continuous Torque 77.0 In-lbs (88.79 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2831 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0620 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3492 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1241 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details