Bodine Electric Company 33A-GB Series DC Right Angle Gearmotor 6062

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-GB Series DC Right Angle Gearmotor - 6062 - Bodine Electric Company
Peosta, IA, United States
33A-GB Series DC Right Angle Gearmotor
6062
33A-GB Series DC Right Angle Gearmotor 6062
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated.
  • Hardened helical output gearing for quietness and high output torque.
  • Bronze primary worm gear for high shock load capability.
  • Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 6062
Product Name 33A-GB Series DC Right Angle Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Output Power 0.1250 to 0.2500 HP
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1253 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1032 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3399 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3693 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details