Bodine Electric Company 33A Series Permanent Magnet DC Motor 6016

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A Series Permanent Magnet DC Motor - 6016 - Bodine Electric Company
Peosta, IA, United States
33A Series Permanent Magnet DC Motor
6016
33A Series Permanent Magnet DC Motor 6016
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 6016
Product Name 33A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.0833 HP
Continuous Current 0.7100 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3212 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1066 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1216 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1402 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 26.0 In-lbs (29.98 kg-cm)
Gearbox Ratio 5.5 : 1
View Details