Bodine Electric Company 42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 5145

Description
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 5145 - Bodine Electric Company
Peosta, IA, United States
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
5145
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 5145
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm.
  • Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors.
  • Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5145
Product Name 42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2500 HP
Continuous Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-E Series Parallel Shaft AC Gearmotor - 1653 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3574 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3429 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42R-5N Series AC Right Angle Gearmotor - 0670 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details