Bodine Electric Company 42A5-FX Parallel Shaft DC Gearmotor 5073

Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A5-FX Parallel Shaft DC Gearmotor - 5073 - Bodine Electric Company
Peosta, IA, United States
42A5-FX Parallel Shaft DC Gearmotor
5073
42A5-FX Parallel Shaft DC Gearmotor 5073
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
  • 42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizes high-performance synthetic lubricant.
  • Hardened steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5073
Product Name 42A5-FX Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 14 amps
Continuous Torque 165.0 In-lbs (190 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1093 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34R Series AC 3-Phase Inverter Duty Motor - 2295 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
2 suppliers
K-2 Series Parallel Shaft AC Gearmotor - 0737 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1524 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details