Bodine Electric Company 42A5-FX Parallel Shaft DC Gearmotor 5045

Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A5-FX Parallel Shaft DC Gearmotor - 5045 - Bodine Electric Company
Peosta, IA, United States
42A5-FX Parallel Shaft DC Gearmotor
5045
42A5-FX Parallel Shaft DC Gearmotor 5045
42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizes high-performance synthetic lubricant. Hardened steel helical gearing for quietness and high output to size ratio.
  • 42A Motor provides high starting torque, adjustable speed, and linear speed torque characteristics.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizes high-performance synthetic lubricant.
  • Hardened steel helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 5045
Product Name 42A5-FX Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 2.1 to 2.8 amps
Continuous Torque 265.0 In-lbs (306 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1235 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2636 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Metric 42A-GB Series DC Right Angle Gearmotor - 1364 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.1667 HP
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3526 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details