Bodine Electric Company 24A-D Series Parallel Shaft DC Gearmotor 4994

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-D Series Parallel Shaft DC Gearmotor - 4994 - Bodine Electric Company
Peosta, IA, United States
24A-D Series Parallel Shaft DC Gearmotor
4994
24A-D Series Parallel Shaft DC Gearmotor 4994
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4994
Product Name 24A-D Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0345 HP
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3074 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1079 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Metric 42A-GB Series DC Right Angle Gearmotor - 1364 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.1667 HP
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1444 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details