Bodine Electric Company Gear Motor 492

Description
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 60:1 GEAR RATIO, 28 RPM, 37 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY
Description
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 60:1 GEAR RATIO, 28 RPM, 37 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 130226720 - Radwell International
Willingboro, NJ, United States
Gear Motor
130226720
Gear Motor 130226720
AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 60:1 GEAR RATIO, 28 RPM, 37 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

AC RIGHT ANGLE GEARMOTOR, 34R-3F SERIES, 60:1 GEAR RATIO, 28 RPM, 37 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1 AMP, 1/15 HP, 34R4BFCI-3F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 130226720
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-029 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
DC Motors - 9013327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Output Power 0.0054 HP
View Details