Bodine Electric Company 42A-CG Series Parallel Shaft DC Gearmotor 4884

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened steel helical gearing for quietness and high output to size ratio. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened steel helical gearing for quietness and high output to size ratio. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-CG Series Parallel Shaft DC Gearmotor - 4884 - Bodine Electric Company
Peosta, IA, United States
42A-CG Series Parallel Shaft DC Gearmotor
4884
42A-CG Series Parallel Shaft DC Gearmotor 4884
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened steel helical gearing for quietness and high output to size ratio. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Selectively hardened steel helical gearing for quietness and high output to size ratio.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4884
Product Name 42A-CG Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.4375 HP
Continuous Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3014 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1231 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0465 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3037 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details