Bodine Electric Company Gear Motor 480

Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 34R-W SERIES, 13.8:1 GEAR RATIO, 123 RPM, 36 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.4 AMP, 1/9 HP, 34R6BFCI-W2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 34R-W SERIES, 13.8:1 GEAR RATIO, 123 RPM, 36 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.4 AMP, 1/9 HP, 34R6BFCI-W2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 130227406 - Radwell International
Willingboro, NJ, United States
Gear Motor
130227406
Gear Motor 130227406
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 34R-W SERIES, 13.8:1 GEAR RATIO, 123 RPM, 36 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.4 AMP, 1/9 HP, 34R6BFCI-W2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 34R-W SERIES, 13.8:1 GEAR RATIO, 123 RPM, 36 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.4 AMP, 1/9 HP, 34R6BFCI-W2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 130227406
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
342 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Treadmill DC Gearbox Motor - PGM.W40F - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0121 HP
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details