Bodine Electric Company Gear Motor 473

Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, N-1D SERIES, CAPACITOR, NON-SYNCHRONOUS, SELF VENTILATED, 30:1 RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1/30 HP, NCI-13D3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, N-1D SERIES, CAPACITOR, NON-SYNCHRONOUS, SELF VENTILATED, 30:1 RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1/30 HP, NCI-13D3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 47198435 - Radwell International
Willingboro, NJ, United States
Gear Motor
47198435
Gear Motor 47198435
DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, N-1D SERIES, CAPACITOR, NON-SYNCHRONOUS, SELF VENTILATED, 30:1 RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1/30 HP, NCI-13D3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, N-1D SERIES, CAPACITOR, NON-SYNCHRONOUS, SELF VENTILATED, 30:1 RATIO, 57 RPM, 27 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1/30 HP, NCI-13D3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 47198435
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-04.3 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details
DC Motors - 8347672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3.02 kg-cm)
View Details