Bodine Electric Company Gear Motor 465

Description
AC RIGHT ANGLE GEARMOTOR, 34-5R SERIES, 10:1 GEAR RATIO, 170 RPM, 18 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.0 AMP, 1/15 HP, 34R4BFCI-5R. FREE 2 YEAR RADWELL WARRANTY
Description
AC RIGHT ANGLE GEARMOTOR, 34-5R SERIES, 10:1 GEAR RATIO, 170 RPM, 18 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.0 AMP, 1/15 HP, 34R4BFCI-5R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 4739825 - Radwell International
Willingboro, NJ, United States
Gear Motor
4739825
Gear Motor 4739825
AC RIGHT ANGLE GEARMOTOR, 34-5R SERIES, 10:1 GEAR RATIO, 170 RPM, 18 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.0 AMP, 1/15 HP, 34R4BFCI-5R. FREE 2 YEAR RADWELL WARRANTY

AC RIGHT ANGLE GEARMOTOR, 34-5R SERIES, 10:1 GEAR RATIO, 170 RPM, 18 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.0 AMP, 1/15 HP, 34R4BFCI-5R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4739825
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 4540877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.6 In-lbs (0.6400 kg-cm)
View Details