Bodine Electric Company 24A-Z Series Parallel Shaft DC Gearmotor 4563

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-Z Series Parallel Shaft DC Gearmotor - 4563 - Bodine Electric Company
Peosta, IA, United States
24A-Z Series Parallel Shaft DC Gearmotor
4563
24A-Z Series Parallel Shaft DC Gearmotor 4563
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Wide reinforced thermoplastic helical gear on input stage for quietness and wide hardened steel spur gears on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4563
Product Name 24A-Z Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
Continuous Torque 100.0 In-lbs (115 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-Z Series Parallel Shaft AC Gearmotor - 0455 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1113 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3293 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1184 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details