Bodine Electric Company 42A-5H Series DC Right Angle Gearmotor 4503

Description
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
Request a Quote
Description
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5H Series DC Right Angle Gearmotor - 4503 - Bodine Electric Company
Peosta, IA, United States
42A-5H Series DC Right Angle Gearmotor
4503
42A-5H Series DC Right Angle Gearmotor 4503
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
  • Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833.
  • Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for high radial and axial load capacity.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4503
Product Name 42A-5H Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
Continuous Current 3.3 amps
Continuous Torque 264.0 In-lbs (304 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-Z Series Parallel Shaft AC Gearmotor - 0448 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3021 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1206 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2283 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details