Bodine Electric Company 24A-D Series Parallel Shaft DC Gearmotor 4495

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-D Series Parallel Shaft DC Gearmotor - 4495 - Bodine Electric Company
Peosta, IA, United States
24A-D Series Parallel Shaft DC Gearmotor
4495
24A-D Series Parallel Shaft DC Gearmotor 4495
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Reinforced thermoplastic helical gear on input stage for quietness and hardened steel spur gears on subsequent stages for high output torque and long life.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4495
Product Name 24A-D Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
Continuous Current 0.3000 amps
Continuous Torque 36.0 In-lbs (41.51 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-3F Series AC Right Angle Gearmotor - 0488 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric 24A-3F Series DC Right Angle Gearmotor - 1098 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3206 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1179 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details