Bodine Electric Company 24A Series Permanent Magnet DC Motor 4445

Description
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A Series Permanent Magnet DC Motor - 4445 - Bodine Electric Company
Peosta, IA, United States
24A Series Permanent Magnet DC Motor
4445
24A Series Permanent Magnet DC Motor 4445
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Models 0042 and 0049 include a factory-installed base for foot mount.
  • Totally enclosed non-ventilated (IP-40).
  • External brush access for easy inspection and replacement.
  • Oversized brushes for long life.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 4445
Product Name 24A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0345 HP
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-D Series Parallel Shaft DC Gearmotor - 1397 - Bodine Electric Company
Specs
Output Power 0.0204 HP
Continuous Current 0.1300 amps
Continuous Torque 40.0 In-lbs (46.12 kg-cm)
View Details
24A Series Permanent Magnet DC Motor - 0044 - Bodine Electric Company
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1310 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3283 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details