Bodine Electric Company 24A Series Permanent Magnet DC Motor 4444

Description
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A Series Permanent Magnet DC Motor - 4444 - Bodine Electric Company
Peosta, IA, United States
24A Series Permanent Magnet DC Motor
4444
24A Series Permanent Magnet DC Motor 4444
Models 0042 and 0049 include a factory-installed base for foot mount. Totally enclosed non-ventilated (IP-40). External brush access for easy inspection and replacement. Oversized brushes for long life. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Models 0042 and 0049 include a factory-installed base for foot mount.
  • Totally enclosed non-ventilated (IP-40).
  • External brush access for easy inspection and replacement.
  • Oversized brushes for long life.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 4444
Product Name 24A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3595 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3583 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3026 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
Continuous Current 1.1 amps
View Details