Bodine Electric Company 42A Series Permanent Magnet DC Motor 4437

Description
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A Series Permanent Magnet DC Motor - 4437 - Bodine Electric Company
Peosta, IA, United States
42A Series Permanent Magnet DC Motor
4437
42A Series Permanent Magnet DC Motor 4437
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "B" insulation.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 4437
Product Name 42A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1440 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 109.0 to 144.0 In-lbs (126 to 166 kg-cm)
Gearbox Ratio 29.7 : 1
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1397 - Bodine Electric Company
Specs
Output Power 0.0204 HP
Continuous Current 0.1300 amps
Continuous Torque 40.0 In-lbs (46.12 kg-cm)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1436 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 51.0 to 67.0 In-lbs (58.81 to 77.26 kg-cm)
Gearbox Ratio 13.8 : 1
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1079 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details