Bodine Electric Company 24A-3RD Series DC Right Angle Gearmotor 4302

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3RD Series DC Right Angle Gearmotor - 4302 - Bodine Electric Company
Peosta, IA, United States
24A-3RD Series DC Right Angle Gearmotor
4302
24A-3RD Series DC Right Angle Gearmotor 4302
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated, maintenance free operation.
  • Double-reduction worm gearing allows for high gear ratios in compact package.
  • Bronze worm gears for high shock load capacity.
  • Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4302
Product Name 24A-3RD Series DC Right Angle Gearmotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-GB Series AC Right Angle Gearmotor - 1262 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1253 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3013 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1188 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details