Bodine Electric Company Gear Motor 42X5BEPM-E3

Description
DISCONTINUED BY MANUFACTUR, GEAR MOTOR, 90 V, 1.1 AMP, DC HZ, 1/10 HP, 1.6 FF, 40 C AMB, 88 TRQ, 57.5 RPM, 30 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTUR, GEAR MOTOR, 90 V, 1.1 AMP, DC HZ, 1/10 HP, 1.6 FF, 40 C AMB, 88 TRQ, 57.5 RPM, 30 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 12608682 - Radwell International
Willingboro, NJ, United States
Gear Motor
12608682
Gear Motor 12608682
DISCONTINUED BY MANUFACTUR, GEAR MOTOR, 90 V, 1.1 AMP, DC HZ, 1/10 HP, 1.6 FF, 40 C AMB, 88 TRQ, 57.5 RPM, 30 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTUR, GEAR MOTOR, 90 V, 1.1 AMP, DC HZ, 1/10 HP, 1.6 FF, 40 C AMB, 88 TRQ, 57.5 RPM, 30 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 12608682
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0726 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Precision Gearmotor with Planetary Gearbox - 19XX...20XP..., - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details