Bodine Electric Company Gear Motor 42X4BFSI-5R

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1-PHASE, 3 AMP, 1/8 HP, 115/230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1-PHASE, 3 AMP, 1/8 HP, 115/230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 66831210 - Radwell International
Willingboro, NJ, United States
Gear Motor
66831210
Gear Motor 66831210
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1-PHASE, 3 AMP, 1/8 HP, 115/230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1-PHASE, 3 AMP, 1/8 HP, 115/230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 66831210
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
 - PGM.W66 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 220.0 VDC
Output Power 0.0909 HP
Continuous Current 0.3000 amps
View Details