Bodine Electric Company
Metric 42A-5H Series DC Right Angle Gearmotor
4296
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-5H Series DC Right Angle Gearmotor
4296
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
4296 |
|
Product Name
|
Metric 42A-5H Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.2000 HP
|
|
Continuous Current
|
1 amps
|
|
Continuous Torque
|
81.0 In-lbs (93.4 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Voltage Range
180.0 VDC
Output Power
0.1429 HP
View Details
Motor Type
AC Motor
AC Voltage & Frequency
120V/60Hz
AC Motor Features
Reversible
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.3333 HP
View Details
Motor Type
DC Motor
Commutation
Brushless
DC Voltage Range
130.0 VDC
View Details