Bodine Electric Company
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor
4285
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor
4285
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
4285 |
|
Product Name
|
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.2000 HP
|
|
Continuous Current
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Three-phase
View Details
Motor Type
DC Motor
Continuous Current
1.3 to 1.7 amps
Continuous Torque
161.0 to 181.0 In-lbs (186 to 209 kg-cm)
View Details
Motor Type
DC Motor
AC Voltage & Frequency
180
Output Power
0.0312 HP
View Details