Bodine Electric Company
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor
4279
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor
4279
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
4279 |
|
Product Name
|
Metric 42A-E and 42A-F Series Parallel Shaft DC Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.2000 HP
|
|
Continuous Current
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Current
10.2 amps
Continuous Torque
205.0 In-lbs (236 kg-cm)
View Details
Motor Type
DC Motor
Continuous Current
1.3 to 1.7 amps
Continuous Torque
185.0 In-lbs (213 kg-cm)
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details