Bodine Electric Company
Metric 42A-5N Series DC Right Angle Gearmotor
4236
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 42A-5N Series DC Right Angle Gearmotor
4236
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
4236 |
|
Product Name
|
Metric 42A-5N Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.1667 HP
|
|
Continuous Current
|
0.8500 amps
|
|
Continuous Torque
|
55.0 In-lbs (63.42 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.3333 HP
View Details
Motor Type
DC Motor
Continuous Current
10.2 amps
Continuous Torque
190.0 In-lbs (219 kg-cm)
View Details
Motor Type
DC Motor
Commutation
Brushless
Standard DC Voltage
24V
View Details