Bodine Electric Company Metric 42A Series Permanent Magnet DC Motor 4227

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 42A Series Permanent Magnet DC Motor - 4227 - Bodine Electric Company
Peosta, IA, United States
Metric 42A Series Permanent Magnet DC Motor
4227
Metric 42A Series Permanent Magnet DC Motor 4227
Metric mounting threads and metric drive shaft dimensions. Totally enclosed non-ventilated (IP-40). Class "F" insulation. NEMA 42CZ models are class "F" rated. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation.
  • NEMA 42CZ models are class "F" rated.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category DC Motors
Product Number 4227
Product Name Metric 42A Series Permanent Magnet DC Motor
DC Construction Permanent Magnet
Output Power 0.1667 HP
Continuous Current 0.8500 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1446 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
2 suppliers
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1395 - Bodine Electric Company
Specs
Output Power 0.0312 HP
Continuous Current 0.1800 amps
Continuous Torque 40.0 In-lbs (46.12 kg-cm)
View Details
22B Series BLDC Motor - 3304 - Bodine Electric Company
Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Torque Constant 50 in-oz/amp (353 mN-m/amp)
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1228 - Bodine Electric Company
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.1667 HP
View Details