Bodine Electric Company 42A-5H Series DC Right Angle Gearmotor 4196

Description
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
Request a Quote
Description
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5H Series DC Right Angle Gearmotor - 4196 - Bodine Electric Company
Peosta, IA, United States
42A-5H Series DC Right Angle Gearmotor
4196
42A-5H Series DC Right Angle Gearmotor 4196
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details. 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for high radial and axial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability.
  • Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833.
  • Single shaft models feature a 1/3HP Class B winding, the dual shaft stock models feature a 1/2HP Class F winding. See catalog S for details.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Rugged gearhead designed for heavy continuous loads with ample strength for shock loads; unvented for extended seal life.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for high radial and axial load capacity.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4196
Product Name 42A-5H Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
Continuous Current 12 amps
Continuous Torque 87.0 In-lbs (100 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

22B-Z Series Parallel Shaft BLDC Gearmotor - 3460 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42R-5N Series AC Right Angle Gearmotor - 0634 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2238 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3669 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details