Bodine Electric Company 42A-5N Series DC Right Angle Gearmotor 4135

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5N Series DC Right Angle Gearmotor - 4135 - Bodine Electric Company
Peosta, IA, United States
42A-5N Series DC Right Angle Gearmotor
4135
42A-5N Series DC Right Angle Gearmotor 4135
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on hardened output shaft journals for increased radial load capacity.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4135
Product Name 42A-5N Series DC Right Angle Gearmotor
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 to 130.0 VDC
Continuous Torque 44.0 In-lbs (50.73 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC Gearmotor - 1027 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R-Z Series Parallel Shaft AC Gearmotor - 0454 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3431 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3009 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details