Bodine Electric Company 42A-5L Series DC Right Angle Gearmotor 4116

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-5L Series DC Right Angle Gearmotor - 4116 - Bodine Electric Company
Peosta, IA, United States
42A-5L Series DC Right Angle Gearmotor
4116
42A-5L Series DC Right Angle Gearmotor 4116
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearing on hardened output shaft journals for increased radial load capacity.
  • Permanently lubricated.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for strength and long life.
Supplier's Site
Gear Motor - 200142808 - Radwell International
Willingboro, NJ, United States
Gear Motor
200142808
Gear Motor 200142808
RIGHT ANGLE DC GEARMOTOR, 42A-5L SERIES, 10:1 GEAR RATIO, 200 RPM, 37 LB-IN, 130 VDC, 1.3 AMP, 1/6 HP, 42A4BEPM-5L. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE DC GEARMOTOR, 42A-5L SERIES, 10:1 GEAR RATIO, 200 RPM, 37 LB-IN, 130 VDC, 1.3 AMP, 1/6 HP, 42A4BEPM-5L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 4116 200142808
Product Name 42A-5L Series DC Right Angle Gearmotor Gear Motor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1667 HP
Continuous Current 1.3 amps
Continuous Torque 37.0 In-lbs (42.66 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1279 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2863 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Metric 24A-D Series Parallel Shaft DC Gearmotor - 1392 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1154 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details