Bodine Electric Company 24A-3F Series DC Right Angle Gearmotor 4098

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3F Series DC Right Angle Gearmotor - 4098 - Bodine Electric Company
Peosta, IA, United States
24A-3F Series DC Right Angle Gearmotor
4098
24A-3F Series DC Right Angle Gearmotor 4098
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4098
Product Name 24A-3F Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Continuous Torque 19.0 In-lbs (21.91 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2674 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1290 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3666 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3200 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details