Bodine Electric Company 42A-GB Series DC Right Angle Gearmotor 4066

Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A-GB Series DC Right Angle Gearmotor - 4066 - Bodine Electric Company
Peosta, IA, United States
42A-GB Series DC Right Angle Gearmotor
4066
42A-GB Series DC Right Angle Gearmotor 4066
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long life. Hardened helical output gearing for quietness and high output torque. Bronze primary worm gear for high shock load capability. Hardened and ground worm hobbed on the motor shaft for high strength and long life.
  • 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearing on output shaft for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing oil for long life.
  • Hardened helical output gearing for quietness and high output torque.
  • Bronze primary worm gear for high shock load capability.
  • Hardened and ground worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4066
Product Name 42A-GB Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
Continuous Current 1.8 amps
Continuous Torque 380.0 In-lbs (438 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2671 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0191 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1282 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3585 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details