Bodine Electric Company 42A Series Permanent Magnet DC Motor 4035

Description
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42A Series Permanent Magnet DC Motor - 4035 - Bodine Electric Company
Peosta, IA, United States
42A Series Permanent Magnet DC Motor
4035
42A Series Permanent Magnet DC Motor 4035
Totally enclosed non-ventilated (IP-40). Class "B" insulation. External brush access for easy inspection and replacement. Constant force brush springs for long life and quietness. Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation. Skewed armature for smooth low speed operation. Oversized magnets resist demagnetization, stabilized to common strength for consistent performance. High starting torque and self-braking. Noise-tested ball bearings permanently lubricated. Locked bearing minimizes endplay.
  • Totally enclosed non-ventilated (IP-40).
  • Class "B" insulation.
  • External brush access for easy inspection and replacement.
  • Constant force brush springs for long life and quietness.
  • Pre-seated graphite or copper-graphite brushes for optimum performance and quiet operation.
  • Skewed armature for smooth low speed operation.
  • Oversized magnets resist demagnetization, stabilized to common strength for consistent performance.
  • High starting torque and self-braking.
  • Noise-tested ball bearings permanently lubricated.
  • Locked bearing minimizes endplay.
Supplier's Site
Motor - 118797 - Radwell International
Willingboro, NJ, United States
Motor
118797
Motor 118797
PERMANENT MAGNET DC MOTOR, 42A SERIES, 2500 RPM, 101 OZ-IN, 130 VDC, 1.8 AMP, 1/4 HP, 42A5BEPM. FREE 2 YEAR RADWELL WARRANTY

PERMANENT MAGNET DC MOTOR, 42A SERIES, 2500 RPM, 101 OZ-IN, 130 VDC, 1.8 AMP, 1/4 HP, 42A5BEPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category DC Motors Gearmotors
Product Number 4035 118797
Product Name 42A Series Permanent Magnet DC Motor Motor
DC Construction Permanent Magnet
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
Continuous Current 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0190 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3043 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3044 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3201 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V
View Details