Bodine Electric Company 24A-3RD Series DC Right Angle Gearmotor 4003

Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3RD Series DC Right Angle Gearmotor - 4003 - Bodine Electric Company
Peosta, IA, United States
24A-3RD Series DC Right Angle Gearmotor
4003
24A-3RD Series DC Right Angle Gearmotor 4003
Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life. Permanently lubricated, maintenance free operation. Double-reduction worm gearing allows for high gear ratios in compact package. Bronze worm gears for high shock load capacity. Ground and hardened worm hobbed on the motor shaft for high strength and long life.
  • Totally enclosed non-ventilated (IP-40).
  • Class "F" insulation, Class "B" rating.
  • External brush access for easy inspection and replacement.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated, maintenance free operation.
  • Double-reduction worm gearing allows for high gear ratios in compact package.
  • Bronze worm gears for high shock load capacity.
  • Ground and hardened worm hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 4003
Product Name 24A-3RD Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Continuous Torque 108.0 In-lbs (125 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34R-WX Series Parallel Shaft AC Gearmotor - 1025 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1189 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1210 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3081 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details