Bodine Electric Company 22B/SR-D and 22B/SR-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3862

Description
Integral control simplifies installation, minimizes EMI, and reduces wiring cost. Integral gear reducer increases torque and reduces speed. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation Line voltage and temperature compensation minimizes speed drift. Oil lubrication for long life and flexible mounting positions. Output torque ratings chosen for long, reliable life. Totally enclosed motor construction. Single plug-in connector for power and logic Inputs for run, brake, speed, and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops. Current limit protects motor from overload. Small size takes up minimal space. UL, cUL, CE Analog Input: SR controls provide a simple control solution with easy to use features. 0-5 Volt DC
Request a Quote
Description
Integral control simplifies installation, minimizes EMI, and reduces wiring cost. Integral gear reducer increases torque and reduces speed. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation Line voltage and temperature compensation minimizes speed drift. Oil lubrication for long life and flexible mounting positions. Output torque ratings chosen for long, reliable life. Totally enclosed motor construction. Single plug-in connector for power and logic Inputs for run, brake, speed, and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops. Current limit protects motor from overload. Small size takes up minimal space. UL, cUL, CE Analog Input: SR controls provide a simple control solution with easy to use features. 0-5 Volt DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B/SR-D and 22B/SR-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor - 3862 - Bodine Electric Company
Peosta, IA, United States
22B/SR-D and 22B/SR-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
3862
22B/SR-D and 22B/SR-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3862
Integral control simplifies installation, minimizes EMI, and reduces wiring cost. Integral gear reducer increases torque and reduces speed. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation Line voltage and temperature compensation minimizes speed drift. Oil lubrication for long life and flexible mounting positions. Output torque ratings chosen for long, reliable life. Totally enclosed motor construction. Single plug-in connector for power and logic Inputs for run, brake, speed, and direction. 12 pulse/revolution tach output. Dynamic braking for quick stops. Current limit protects motor from overload. Small size takes up minimal space. UL, cUL, CE Analog Input: SR controls provide a simple control solution with easy to use features. 0-5 Volt DC
  • Integral control simplifies installation, minimizes EMI, and reduces wiring cost.
  • Integral gear reducer increases torque and reduces speed.
  • Unvented gearhousing for universal horizontal mounting.
  • Helical and spur gearing for high efficiency and quiet operation
  • Line voltage and temperature compensation minimizes speed drift.
  • Oil lubrication for long life and flexible mounting positions.
  • Output torque ratings chosen for long, reliable life.
  • Totally enclosed motor construction.
  • Single plug-in connector for power and logic
  • Inputs for run, brake, speed, and direction.
  • 12 pulse/revolution tach output.
  • Dynamic braking for quick stops.
  • Current limit protects motor from overload.
  • Small size takes up minimal space.
  • UL, cUL, CE
  • Analog Input: SR controls provide a simple control solution with easy to use features.
    0-5 Volt DC
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3862
Product Name 22B/SR-D and 22B/SR-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0625 HP
Continuous Current 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1050 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 13.0 to 17.0 In-lbs (14.99 to 19.6 kg-cm)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3693 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3574 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1150 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details