Bodine Electric Company 22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3761

Description
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE
Request a Quote
Description
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor - 3761 - Bodine Electric Company
Peosta, IA, United States
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
3761
22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor 3761
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost. Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output. Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev). Can operate in velocity or position control mode. Single plug-in connector for power and logic. Internal current limit protects motor from short-term overload. Integral gear reducer increases torque and reduces speed. Output torque ratings chosen for long, reliable life. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high efficiency and quiet operation. Small size takes up minimal space. cURus, CE

Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications.

  • Integral 24VDC voltage mode PWM controller simplifies installation, minimizes EMI, and reduces wiring cost.
  • Featuring PWM voltage control, amplifier enable, direction and dynamic braking inputs. Fault signal output.
  • Built-in 256 PPR, two channel quadrature, optical encoder (total 1024 counts/rev).
  • Can operate in velocity or position control mode.
  • Single plug-in connector for power and logic.
  • Internal current limit protects motor from short-term overload.
  • Integral gear reducer increases torque and reduces speed.
  • Output torque ratings chosen for long, reliable life.
  • Unvented gearhousing for universal horizontal mounting.
  • Helical and spur gearing for high efficiency and quiet operation.
  • Small size takes up minimal space.
  • cURus, CE
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3761
Product Name 22B/FV-D and 22B/FV-Z Series INTEGRAmotor Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0909 HP
Continuous Current 4.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3000 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3590 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2875 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3029 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
View Details