Boca Bearings Company Stainless Steel Cam Follower Cam Follower SS-KRV22PP

Description
Cam Follower
Description
Cam Follower

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Follower Cam Follower - SS-KRV22PP - Boca Bearings Company
Boynton Beach, FL, United States
Stainless Steel Cam Follower Cam Follower
SS-KRV22PP
Stainless Steel Cam Follower Cam Follower SS-KRV22PP
Cam Follower

Cam Follower

Supplier's Site

Technical Specifications

  Boca Bearings Company
Product Category Cam Followers
Product Number SS-KRV22PP
Product Name Stainless Steel Cam Follower Cam Follower
Bearing Surface Straight
Design Units Metric
Speed Limit 2600 rpm
Bearing Material Stainless; STAINLESS STEEL 420C
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 1 3/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFT8UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follwer, 10mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details