Boca Bearings Company Stainless Steel Cam Follower Cam Follower SS-KR32PP

Description
Cam Follower
Description
Cam Follower

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Follower Cam Follower - SS-KR32PP - Boca Bearings Company
Boynton Beach, FL, United States
Stainless Steel Cam Follower Cam Follower
SS-KR32PP
Stainless Steel Cam Follower Cam Follower SS-KR32PP
Cam Follower

Cam Follower

Supplier's Site

Technical Specifications

  Boca Bearings Company
Product Category Cam Followers
Product Number SS-KR32PP
Product Name Stainless Steel Cam Follower Cam Follower
Bearing Surface Straight
Design Units Metric
Speed Limit 5500 rpm
Bearing Material Stainless; STAINLESS STEEL 420C
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1/2-XBC-SS - CR-1/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 582 lbs (264 kg)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-1 5/8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Polymer 1 3/8 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050138 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 240 lbs (109 kg)
Outside Diameter 1.38 inch (34.92 mm)
View Details
Rotation - Cam Follower - CF8UU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details