SS-KR26PP -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-KR26PP
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-KR26PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-KR26PP |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Speed Limit
|
8000 rpm
|
|
Bearing Material
|
Stainless; STAINLESS STEEL 420C
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Accurate Bushing Company, Inc.
Type
Stud; Yoke
Bearing Surface
Crowned
Bearing Material
Stainless
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.2500 inch (6.35 mm)
Thread Length
0.2500 inch (6.35 mm)
View Details