SS-CFS5V -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-CFS5V
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-CFS5V
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-CFS5V |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Load Rating
|
715 lbs (324 kg)
|
|
Bearing Material
|
Stainless; STAINLESS STEEL
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Stud
Speed Limit
7000 rpm
Outside Diameter
0.7480 inch (19 mm)
View Details
Bearing Surface
Non-Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details