SS-CFS3V -- STAINLESS STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Stainless Steel Cam Follower Cam Follower
SS-CFS3V
Suppliers
Stainless Steel Cam Follower Cam Follower
SS-CFS3V
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
SS-CFS3V |
|
Product Name
|
Stainless Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
|
Design Units
|
Metric
|
|
Load Rating
|
319 lbs (145 kg)
|
|
Bearing Material
|
Stainless; STAINLESS STEEL
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Surface
With a Tapped Grease Hole (CFT)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.5000 inch (12.7 mm)
Thread Length
0.4219 inch (10.72 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
955 lbs (433 kg)
View Details
Accurate Bushing Company, Inc.
Type
Stud; Yoke
Bearing Surface
Crowned
Bearing Material
Stainless
View Details