SMR699-ZZ SRL -- STAINLESS STEEL SERIES RADIAL BEARINGS
Boca Bearings Company
Stainless Steel Series Radial Bearings
SMR699-ZZ SRL
Description
Radial Bearings
-
Boca Bearings Company
-
Boca Bearings Company
Description
Radial Bearings
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
SMR699-ZZ SRL |
|
Product Name
|
Stainless Steel Series Radial Bearings |
|
Primary Bearing Category
|
Radial Ball Bearing
|
|
Material / Plating
|
Stainless Steel; STAINLESS STEEL 440C
|
|
Rolling Element
|
Steel; Stainless Steel
|
|
Seals / Shields
|
Double Shield
|
|
Bearing Class
|
ABEC1 / Class 0 / P0
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Pump
Material / Plating
Stainless Steel
Bearing Class
ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Material / Plating
Plastic
Rolling Element
Steel
Operating Temperature
32 to 104 F (0 to 40 C)
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
832 lbs (377 kg)
Dynamic Radial
1349 lbs (612 kg)
View Details