KRE47-PP -- STANDARD STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Standard Steel Cam Follower Cam Follower
KRE47-PP
Suppliers
Standard Steel Cam Follower Cam Follower
KRE47-PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
KRE47-PP |
|
Product Name
|
Standard Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
11720 lbs (5315 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.2500 inch (6.35 mm)
Thread Length
0.2500 inch (6.35 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details