KR52-PP -- STANDARD STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Standard Steel Cam Follower Cam Follower
KR52-PP
Suppliers
Standard Steel Cam Follower Cam Follower
KR52-PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
KR52-PP |
|
Product Name
|
Standard Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Type
Yoke
Outside Diameter
1.62 inch (41.27 mm)
Follower Width
0.8750 inch (22.22 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
22800 lbs (10340 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.2500 inch (6.35 mm)
Thread Length
0.2500 inch (6.35 mm)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details