KR32-PP -- STANDARD STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Standard Steel Cam Follower Cam Follower
KR32-PP
Suppliers
Standard Steel Cam Follower Cam Follower
KR32-PP
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
KR32-PP |
|
Product Name
|
Standard Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
MOUETTE PLASTIC MOLD CO., LTD
Type
Stud
Design Units
Inch
Load Rating
22800 lbs (10340 kg)
View Details
Bearing Surface
Basic Type (CF)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Hex Socket
Lubrication Fitting
1/8
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.3125 inch (7.94 mm)
Thread Length
0.3125 inch (7.94 mm)
View Details