Boca Bearings Company Standard Steel Cam Follower Cam Follower CF1-SB

Description
Cam Follower
Description
Cam Follower

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Cam Follower Cam Follower - CF1-SB - Boca Bearings Company
Boynton Beach, FL, United States
Standard Steel Cam Follower Cam Follower
CF1-SB
Standard Steel Cam Follower Cam Follower CF1-SB
Cam Follower

Cam Follower

Supplier's Site

Technical Specifications

  Boca Bearings Company
Product Category Cam Followers
Product Number CF1-SB
Product Name Standard Steel Cam Follower Cam Follower
Bearing Surface Straight
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.38 inch (34.92 mm)
View Details
Rotation - Cam Follower - CFH10-1M-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details