CCF1/2SB -- STANDARD STEEL CAM FOLLOWER CAM FOLLOWER
Boca Bearings Company
Standard Steel Cam Follower Cam Follower
CCF1/2SB
Suppliers
Standard Steel Cam Follower Cam Follower
CCF1/2SB
Supplier's Site
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
CCF1/2SB |
|
Product Name
|
Standard Steel Cam Follower Cam Follower |
|
Bearing Surface
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Bearing Surface
Non-Separable Type
Design Units
Metric
Bearing Material
Steel; Carbon Steel
View Details
Accurate Bushing Company, Inc.
Type
Stud
Features
Screw Driver Slot
Lubrication Fitting
3/16
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.2500 inch (6.35 mm)
Thread Length
0.2812 inch (7.14 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
6385 lbs (2896 kg)
View Details